EN
  • EN
  • DE

LMT01QLPGQ1

Part No LMT01QLPGQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -20C-90C TO92-2 / Temperature Sensor Digital, Local -20°C ~ 90°C 0.0625°C TO-92-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 90°C
Output Type Pulse Count
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Accuracy - Highest (Lowest) ±0.5°C (±0.625°C)
Test Condition -20°C ~ 90°C (-40°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number LMT01
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340542-LMT01QLPGQ1
Ultra Librarian 3D Model Ultra Librarian LMT01QLPGQ1 CAD Model

Description

The LMT01QLPGQ1 is a precision integrated circuit temperature sensor manufactured by Texas Instruments, a leader in semiconductor solutions. This sensor is specifically designed to provide highly accurate temperature measurements with a digital output. It is particularly suitable for a wide range of automotive and industrial applications where reliability and accuracy are of paramount importance.

Key Features

  • High Accuracy: The LMT01QLPGQ1 offers an impressive accuracy of ±0.5°C in the range of -40°C to 150°C, making it an ideal choice for critical temperature monitoring.
  • Wide Temperature Range: This sensor operates over a broad temperature range, from -50°C to 150°C, ensuring versatility across various environments and applications.
  • Simple Digital Interface: It utilizes a 2-wire PWM output signal, simplifying integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for efficiency, the LMT01QLPGQ1 is optimized for low power consumption, which is essential for battery-powered or energy-sensitive applications.
  • Small Package Size: The sensor comes in a compact, 6-pin X2SON package, making it suitable for space-constrained applications.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LMT01QLPGQ1's robust design and high precision make it an excellent choice for a variety of applications, including:

  • Automotive systems such as engine cooling, HVAC, and battery temperature monitoring
  • Industrial systems including HVAC controls, power supply units, and process control systems
  • Consumer electronics where temperature regulation is critical, such as in computers and smart home devices

Conclusion

In summary, the Texas Instruments LMT01QLPGQ1 temperature sensor is a high-performance device that combines accuracy, efficiency, and versatility. Its digital output, low power consumption, and compact size make it a top choice for designers who require reliable temperature sensing solutions in automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8548 $51.3864
43+ $2.3424 $100.7232
67+ $2.2692 $152.0364
92+ $2.1960 $202.0320
118+ $2.1228 $250.4904
158+ $1.9032 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess