EN
  • EN
  • DE
  • IT

LM75BIM-5

Part No LM75BIM-5
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Supply Voltage (V) 3V ~ 5.5V
Resolution 8 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 710813-LM75BIM-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM75BIM-5 CAD Model

Description

Product Overview: LM75BIM-5 Temperature Sensor

The LM75BIM-5 is a precision integrated-circuit temperature sensor that offers an excellent combination of accuracy, simplicity, and digital output from Texas Instruments. This temperature sensor provides a standard 2-wire serial interface that is compatible with I2C bus specifications, making it easy to integrate into a wide range of applications.

Key Features

  • Temperature Range: The LM75BIM-5 operates over a temperature range from -55°C to +125°C, catering to a broad spectrum of environmental conditions.
  • Accuracy: With an accuracy of ±2°C from -25°C to +100°C, and ±3°C over-55°C to +125°C, it ensures reliable temperature readings for critical applications.
  • Digital Output: The sensor's digital output is factory-calibrated in Celsius, eliminating the need for external calibration by the user.
  • Programmable Resolution: It features programmable resolution from 9 bits to 12 bits, allowing users to optimize the trade-off between resolution and measurement time.
  • Low Power Consumption: Designed for power-sensitive applications, the LM75BIM-5 has a low operating supply current of 3.5 mA (typical) and a standby current of only 1.5 µA.
  • Shutdown Mode: A shutdown mode is available to power down the device, further reducing power consumption when not in use.
  • Alarm Function: It includes an overtemperature alarm/interrupt function (OS) that can be set by the user, which remains functional even when the device is in shutdown mode.

Applications

The LM75BIM-5 is suited for a variety of applications that require temperature monitoring and control. These applications include:

  • Environmental Control Systems
  • Computer System Cooling
  • Industrial Systems
  • Telecommunication Systems
  • Power Supply Control

Package and Availability

The LM75BIM-5 is available in an SOIC-8 package, providing a compact footprint for space-constrained applications. With Texas Instruments' reputation for quality and support, the LM75BIM-5 is a reliable choice for designers looking to implement temperature sensing and control in their systems.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess