EN
  • EN
  • DE

LM34CAH

Part No LM34CAH
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -40°F ~ 230°F
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 30V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±1°F (±2°F)
Test Condition 77°F (230°F)
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1198940-LM34CAH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34CAH CAD Model

Description

Texas Instruments LM34CAH Temperature Sensor

The LM34CAH is a precision integrated-circuit temperature sensor produced by Texas Instruments, designed to provide accurate Fahrenheit temperature readings. This analog temperature sensor is capable of measuring temperatures ranging from -40°F to +230°F, making it an excellent choice for a wide array of applications that require temperature monitoring with Fahrenheit readings.

Key Features

  • Linear Fahrenheit Scaling: The LM34CAH outputs a linear voltage that is directly proportional to the Fahrenheit temperature. The scale factor is 10mV/°F, simplifying the interface with readout or control circuitry.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, the LM34CAH operates with very low power dissipation.
  • Calibrated Directly in Fahrenheit: There is no need for additional conversion, as the sensor is inherently calibrated to the Fahrenheit scale, providing convenience and ease of use for systems that operate on the Fahrenheit temperature scale.
  • Wide Operating Voltage Range: The device is functional over a specified range of voltages, from +5V to +30V, accommodating diverse power supplies and ensuring flexibility in system design.
  • Robust Packaging: The LM34CAH is available in a hermetically sealed package, ensuring its reliability and stability in various environmental conditions.

Applications

With its precise temperature measurement capabilities, the LM34CAH is suitable for a variety of applications, including HVAC systems, consumer electronics, weather stations, industrial temperature control, and temperature compensation circuits. Its ease of use and accuracy make it a go-to sensor for engineers and designers looking for reliable temperature sensing solutions.

Technical Specifications

Attribute Value
Temperature Range -40°F to +230°F
Scale Factor 10mV/°F
Operating Voltage +5V to +30V
Package Type Hermetically Sealed

Note: For detailed technical specifications and application guidance, refer to the LM34CAH datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8143 $51.2572
10+ $10.5143 $105.1430
15+ $10.1858 $152.7870
21+ $9.8572 $207.0012
27+ $9.5286 $257.2722
36+ $8.5429 $307.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess