EN
  • EN
  • DE

TMP006AIYZFT

Part No TMP006AIYZFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Infrared (IR)
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote 20°C to 60°C (IR)
Output Type I²C/SMBus
Supply Voltage - Operating 2.2 V to 5.5 V
Resolution 15 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±1.5°C)
Testing Conditions 0°C to 60°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 143814-TMP006AIYZFT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TMP006AIYZFT CAD Model

Description

Introducing the TMP006AIYZFT from Texas Instruments

The TMP006AIYZFT is a cutting-edge infrared thermopile sensor that offers a high level of integration for a variety of applications where non-contact temperature measurement is essential. Manufactured by Texas Instruments, a leader in the semiconductor industry, this sensor is designed to provide accurate and reliable temperature readings without the need for physical contact with the object being measured.

Key Features

  • Infrared Thermopile Sensor: This sensor detects infrared energy emitted by objects, enabling it to measure temperature from a distance.
  • Integrated MEMS Thermopile: The MEMS (Micro-Electro-Mechanical Systems) thermopile is highly sensitive and precise, ensuring accurate temperature readings.
  • Low Power Consumption: Ideal for battery-powered devices, the TMP006AIYZFT is designed for low power consumption to extend battery life.
  • Compact Design: With a small footprint, this sensor can be easily integrated into space-constrained designs.
  • Digital Interface: The sensor features a digital interface that simplifies integration with microcontrollers and other digital systems.

Applications

The TMP006AIYZFT is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as smartphones and tablets
  • Industrial systems for equipment monitoring
  • Healthcare devices for non-invasive temperature measurements
  • Environmental monitoring systems
  • Home automation and smart thermostats

Technical Specifications

Some of the technical specifications that make the TMP006AIYZFT a top choice for designers and engineers include:

  • Supply Voltage: 2.2V to 5.5V
  • Operating Temperature Range: -40°C to 125°C
  • Accuracy: ±1°C (typical) on the object temperature
  • Package: 1.6mm × 1.6mm BGA

With its combination of precision, power efficiency, and ease of integration, the TMP006AIYZFT from Texas Instruments is an outstanding solution for non-contact temperature sensing needs across a multitude of industries.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5324 $50.6480
43+ $2.3722 $102.0046
66+ $2.2920 $151.2720
94+ $2.1318 $200.3892
122+ $2.0516 $250.2952
153+ $1.9715 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess