EN
  • EN
  • DE

TMDXL138LOGICEXP-B

Part No TMDXL138LOGICEXP-B
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L138 EVAL BRD / OMAP-L138 OMAP™ ARM9 DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM9
Operating System Linux
Utilized IC / Part OMAP-L138
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341809-TMDXL138LOGICEXP-B
Ultra Librarian 3D Model Ultra Librarian TMDXL138LOGICEXP-B CAD Model

Description

Texas Instruments TMDXL138LOGICEXP-B Logic Expansion Board Overview

The TMDXL138LOGICEXP-B is a meticulously designed logic expansion board from the well-known electronics manufacturer, Texas Instruments. This board is specifically engineered to enhance the capabilities of Texas Instruments' development platforms, providing users with an array of additional logic features and interfacing options. It is an ideal tool for engineers and developers looking to expand the functionality of their projects involving Texas Instruments' microcontrollers and processors.

At the heart of the TMDXL138LOGICEXP-B lies a robust set of features that cater to a wide range of applications, from industrial control systems to advanced digital signal processing tasks. This expansion board is compatible with the C2000™ series microcontrollers, which are known for their high performance in real-time control applications. By leveraging this board, users can unlock the full potential of their microcontroller units (MCUs) and digital signal processors (DSPs).

The logic expansion board includes a variety of digital and analog inputs and outputs, which greatly enhance the interfacing capabilities of the host development kit. With these I/O options, the TMDXL138LOGICEXP-B allows for seamless integration with external sensors, actuators, and other peripheral devices. This level of versatility makes it an invaluable asset for prototyping and testing complex electronic systems.

Furthermore, the TMDXL138LOGICEXP-B is designed with ease of use in mind. It features plug-and-play functionality with the corresponding Texas Instruments development kits, ensuring a hassle-free setup process. Developers can quickly connect the expansion board and start working on their projects without the need for extensive configuration.

In terms of build quality, the TMDXL138LOGICEXP-B maintains Texas Instruments' high standards. It is constructed with durability in mind, ensuring that it can withstand the rigors of continuous use in a variety of environments. Whether it's used in a laboratory setting or as part of a field-deployed system, this logic expansion board is built to last.

Overall, the TMDXL138LOGICEXP-B is a powerful addition to any developer's toolkit. It offers the perfect blend of functionality, reliability, and ease of use, making it an essential component for anyone working with Texas Instruments' C2000™ series microcontrollers and DSPs.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess