EN
  • EN
  • DE

TMDX474H852-02

Part No TMDX474H852-02
Manufacturer Texas Instruments
Catalog Software, Services
Description HET ASSEMBLER/SIMULATOR / Assembler TMS470
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Assembler
For Use With/Related Products TMS470
Base Product Number TMDX474
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1341730-TMDX474H852-02
Ultra Librarian 3D Model Ultra Librarian TMDX474H852-02 CAD Model

Description

The TMDX474H852-02 is a state-of-the-art microcontroller product from Texas Instruments (TI), designed to cater to the demanding needs of modern embedded systems. This advanced microcontroller is part of TI's extensive portfolio of embedded processors, providing an optimal balance of power efficiency, processing capability, and peripheral integration.

Key Features

  • High-Performance Processing: At the heart of the TMDX474H852-02 is a powerful core that delivers exceptional computing performance, making it suitable for complex algorithms and real-time data processing.
  • Low Power Consumption: Despite its robust processing capabilities, this microcontroller is engineered for energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Advanced Connectivity: With a range of communication interfaces, including I2C, SPI, UART, and USB, the TMDX474H852-02 ensures seamless connectivity with various peripherals and other digital devices.
  • Robust Security Features: Security is a top priority in today's connected world, and the TMDX474H852-02 incorporates multiple security mechanisms to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: This microcontroller comes with ample memory resources, including high-speed RAM and flash memory, to accommodate diverse application requirements.

Applications

The versatility of the TMDX474H852-02 makes it an excellent choice for a broad range of applications. It is particularly well-suited for industrial automation, automotive systems, consumer electronics, and IoT devices, where reliability and performance are crucial.

Development Support

TI provides comprehensive development support for the TMDX474H852-02, including development kits, software libraries, and a vibrant community forum. Developers can leverage these resources to accelerate the design process and bring their products to market faster.

For detailed specifications, technical documents, and more information about the TMDX474H852-02, please visit the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - MQX LICENSE FOR / License
Need more? Email Us
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us
Microchip Technology
ATMEL SYNARIO VHDL SYNTHESIS OPT / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess