EN
  • EN
  • DE

TMDSRM48HDK

Part No TMDSRM48HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT RM48L950 EVAL / RM48L950 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform Hercules Development Kit
Utilized IC / Part RM48L950
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSRM48
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341926-TMDSRM48HDK
Ultra Librarian 3D Model Ultra Librarian TMDSRM48HDK CAD Model

Description

The TMDSRM48HDK is a high-performance development kit designed by Texas Instruments to provide developers with a robust platform for building and testing applications based on the Hercules™ RM series of microcontrollers. This development kit is specifically tailored for safety-critical applications, making it an ideal choice for industries such as automotive, industrial, and medical where reliability and precision are paramount.

Key Features and Benefits

  • Powerful RM48 Microcontroller: At the heart of the TMDSRM48HDK is the RM48 microcontroller, which boasts a high-performance ARM Cortex-R4F core. This core is capable of running at up to 220 MHz, providing the computational power necessary for complex real-time processing tasks.
  • Advanced Safety Features: The RM48 microcontroller is designed with integrated safety features, including error correction code (ECC) on both the flash and the RAM, a built-in self-test (BIST) for the CPU and memory, and redundant peripherals. These features help to detect and manage system errors, enhancing overall system reliability.
  • Comprehensive Development Environment: The development kit includes Texas Instruments’ HALCoGen software, which allows for easy generation of hardware abstraction layer code, and the Hercules Safety MCU Demos, which provide reference examples to accelerate development.
  • Extensive Connectivity: The TMDSRM48HDK offers a range of connectivity options, including Ethernet, CAN, USB, and LIN, enabling the integration of various peripherals and facilitating communication with other systems.
  • Onboard Debugging: An integrated XDS100v2 JTAG emulator simplifies debugging and programming, eliminating the need for external debugging tools and streamlining the development process.

Applications

With its focus on safety and performance, the TMDSRM48HDK is perfectly suited for developing advanced control systems across a variety of safety-critical applications. Whether it's automotive safety systems, industrial automation controls, or life-supporting medical devices, this development kit provides a reliable foundation for creating systems that must operate flawlessly in demanding environments.

Getting Started with TMDSRM48HDK

Developers looking to jumpstart their projects will find all the necessary documentation, software tools, and support through Texas Instruments' extensive online resources. With the TMDSRM48HDK, innovators can bring their safety-critical applications to market faster and with confidence in their system's performance and reliability.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess