EN
  • EN
  • DE

EKI-LM4F232

Part No EKI-LM4F232
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM4F232 EVAL BRD / LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part LM4F232
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED, Accessories
Base Product Number LM4F
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342341-EKI-LM4F232
Ultra Librarian 3D Model Ultra Librarian EKI-LM4F232 CAD Model

Description

Product Overview: EKI-LM4F232 Evaluation Kit from Texas Instruments

The EKI-LM4F232 is a comprehensive evaluation platform designed by Texas Instruments (TI) for engineers and developers who aim to explore the capabilities and features of the Stellaris® LM4F232 ARM® Cortex™-M4F based microcontroller. This evaluation kit provides a seamless development experience, facilitating a quick transition from prototype to production with its rich set of peripherals and an extensive ecosystem of software and hardware support.

At the heart of the EKI-LM4F232 kit is the LM4F232H5QD microcontroller, which boasts a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) for efficient computation and signal processing. With a clock speed of up to 80 MHz, 256KB of flash memory, and 32KB of SRAM, this microcontroller is well-suited for a wide range of applications, including industrial control, medical devices, and home automation systems.

The evaluation kit includes an array of features to jumpstart development:

  • A full-color QVGA touchscreen display, enabling rich user interface design and interaction.
  • USB Host/Device/OTG connectivity, offering versatile options for communication and device interfacing.
  • A suite of sensors, including an accelerometer and a temperature sensor, for immediate data acquisition and processing.
  • Integrated Ethernet MAC+PHY, CAN, and serial interfaces for robust networking and communication capabilities.
  • An in-circuit debug interface (ICDI) that allows for straightforward programming and debugging without the need for additional hardware.

Developers can take advantage of the extensive software support provided by TI, which includes the StellarisWare® software package. This comprehensive suite includes libraries, example code, and documentation to accelerate development. The StellarisWare® package is complemented by the support for real-time operating systems and middleware, further expanding the potential of the EKI-LM4F232 kit.

Whether it's for rapid prototyping or for educational purposes, the EKI-LM4F232 evaluation kit is an excellent tool for developers looking to harness the power of the Stellaris® LM4F232 microcontroller and to create innovative and sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess