EN
  • EN
  • DE

MAX295EWE+T

Part No MAX295EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Reel(TR)
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 127864-MAX295EWE+T
Ultra Librarian 3D Model Ultra Librarian MAX295EWE+T CAD Model

Description

The MAX295EWE+T from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. With its integrated features and superior filtering capabilities, this device is ideally suited for applications requiring sharp transition bands and high stopband attenuation.

Key Features

  • Frequency Range: The MAX295EWE+T operates in a frequency range that makes it versatile for various applications, ensuring precise filtering and signal integrity.
  • Programmable Corner Frequency: The corner frequency is easily programmable through an external clock or the use of an onboard oscillator, providing flexibility and adaptability to different system requirements.
  • Low Noise and Distortion: This filter is designed to maintain a low noise floor and minimal distortion, preserving the quality of the signal throughout the filtering process.
  • High Stopband Attenuation: The device offers excellent stopband attenuation, which is crucial for applications that require the suppression of unwanted frequencies.
  • Single-Supply Operation: The MAX295EWE+T operates from a single +5V supply, simplifying the power supply design and reducing power consumption.
  • Surface-Mount Package: Packaged in a 16-pin SOIC-W, it is suitable for space-constrained applications and is designed for surface-mount technology, facilitating easier integration into various designs.

Applications

The MAX295EWE+T is perfect for a wide range of applications that require high-quality signal processing. These include, but are not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in communication systems
  • Audio processing equipment
  • Medical instrumentation
  • Industrial process controls
  • Spectral analysis hardware

Conclusion

Maxim Integrated's MAX295EWE+T lowpass filter is a compact, efficient solution for advanced digital signal processing. With its programmable features and high-performance filtering, it stands out as a top choice for engineers and designers looking to enhance their systems with reliable and precise signal conditioning.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1655 $62.1655
2+ $51.0076 $102.0152
4+ $49.4136 $197.6544
5+ $47.8196 $239.0980
6+ $46.2256 $277.3536
8+ $41.4437 $331.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess