EN
  • EN
  • DE

TMDS171IRGZR

Part No TMDS171IRGZR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48VQFN / Retimer Interface 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Retimer
Interface I2C
Voltage - Supply 3.135V ~ 3.465V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting SMD (SMT)
Base Product Number TMDS171
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TMDS171IRGZR-ND,296-51832-6,296-51832-2,296-51832-1
Standard Package 2,500
Win Source Part Number 972426-TMDS171IRGZR
Ultra Librarian 3D Model Ultra Librarian TMDS171IRGZR CAD Model

Description

Overview of Texas Instruments TMDS171IRGZR

The Texas Instruments TMDS171IRGZR is a high-performance HDMI retimer that is designed to manage and enhance the integrity of high-speed digital video signals. This device is an integral component for applications that require the transmission of HDMI signals across cables or PCB traces that may introduce signal degradation due to length or other factors.

Key Features

  • High-Speed Performance: The TMDS171IRGZR supports HDMI 1.4b specification, ensuring compatibility with a wide range of multimedia devices. It is capable of retiming signals up to 3.4 Gbps, making it suitable for high-definition video applications, including 4K resolution at 30 Hz.
  • Signal Enhancement: This device includes advanced features to enhance signal integrity, such as adaptive equalization, which compensates for signal loss and reduces jitter over extended cable lengths or less-than-ideal transmission media.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS171IRGZR operates with a low power consumption, making it an ideal choice for power-sensitive applications.
  • Integration: The compact VQFN (Very Thin Quad Flat Non-leaded) package allows for easy integration into a variety of designs without taking up significant board space.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments with extreme temperature conditions.

Applications

The TMDS171IRGZR is versatile and can be used in a multitude of applications that require reliable HDMI signal retiming, including:

  • Professional video equipment
  • Digital signage and video walls
  • Home theater systems
  • High-definition televisions and monitors
  • Projectors
  • Audio/Video receivers

Overall, the Texas Instruments TMDS171IRGZR offers a robust solution for maintaining signal quality in HDMI applications. Its combination of high-speed performance, signal enhancement capabilities, and low power consumption makes it a top choice for designers looking to ensure the best possible video experience in their products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2687 $50.1496
20+ $5.1436 $102.8720
31+ $4.9828 $154.4668
42+ $4.8221 $202.5282
54+ $4.6614 $251.7156
72+ $4.1792 $300.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess