EN
  • EN
  • DE

TMDS141RHAR

Part No TMDS141RHAR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI HIDER 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DisplayPort to TMDS Translator
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 40-VQFN (6x6)
Mounting Surface Mount
Win Source Part Number 033200-TMDS141RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS141RHAR CAD Model

Description

Introducing the TMDS141RHAR HDMI Retimer from Texas Instruments

The TMDS141RHAR is a high-performance HDMI retimer designed by Texas Instruments to enhance the quality of high-definition multimedia signals in a variety of applications. This device is crafted to combat signal degradation that can occur over long cable distances or through connectors with high levels of crosstalk, ensuring the integrity of the digital signal is maintained.

Featuring advanced signal conditioning capabilities, the TMDS141RHAR can effectively retimer data on the TMDS (Transition Minimized Differential Signaling) channels, which is essential for HDMI (High-Definition Multimedia Interface) transmission. This makes it an ideal solution for applications that include digital TVs, home theater systems, set-top boxes, and other AV products that demand a pristine digital video and audio signal.

The TMDS141RHAR supports a wide range of data rates, making it versatile for different HDMI versions and resolutions, including 1080p and 4K. Its compatibility with HDCP (High-bandwidth Digital Content Protection) ensures that it can handle encrypted content, maintaining a secure chain for digital rights management.

One of the key features of this retimer is its robust ESD (Electrostatic Discharge) protection, which safeguards the device and the system against the harmful effects of static electricity. This protection is crucial for maintaining the longevity and reliability of both the TMDS141RHAR and the equipment it's used in.

Designed with a small form factor, the TMDS141RHAR is also well-suited for space-constrained applications. Its low power consumption is another benefit, making it an energy-efficient choice for designers looking to optimize their systems for power efficiency.

In summary, the TMDS141RHAR from Texas Instruments is a sophisticated HDMI retimer that offers excellent signal conditioning, flexibility, and protection for a wide range of high-definition multimedia applications. Its ability to preserve signal integrity over challenging transmission paths ensures that it is a top choice for manufacturers and designers who demand the best in video and audio quality.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6300 $52.6000
47+ $2.1579 $101.4213
72+ $2.0905 $150.5160
99+ $2.0230 $200.2770
128+ $1.9556 $250.3168
172+ $1.7533 $301.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess