EN
  • EN
  • DE

IH5141CPE+

Part No IH5141CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 150ns, 125ns
Charge Injection 15pC
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714488-IH5141CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name IH5141
Introduction Date March 18, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian IH5141CPE+ CAD Model

Description

Maxim Integrated IH5141CPE+ Analog Switch

The Maxim Integrated IH5141CPE+ is a high-performance analog switch designed to offer excellent accuracy and reliability for a wide array of applications. This precision switch is a part of Maxim's renowned series of integrated circuits that are engineered to facilitate analog signal management with minimal signal distortion and maximum integrity.

Constructed with CMOS technology, the IH5141CPE+ is characterized by its low power consumption, making it an ideal choice for battery-operated devices and portable applications. It boasts a dual single-pole/double-throw (SPDT) configuration, which allows for flexible signal routing within electronic circuits, enabling the user to direct signals to different paths with ease.

The device operates over a wide analog signal range and is capable of handling bipolar and single-ended signals, thus providing designers with the versatility needed for complex designs. Its low charge injection and low on-resistance are key features that ensure minimal impact on the signal quality, preserving the integrity of the analog data being transmitted through the switch.

Key specifications of the IH5141CPE+ include a broad operating voltage range and a fast switching speed, which are crucial parameters for applications requiring rapid signal switching without compromising performance. The switch also features break-before-make switching action, which prevents unwanted signal mixing during the transition between the on and off states.

With its robust design, the IH5141CPE+ is packaged in a 16-pin plastic DIP (Dual In-line Package), providing a reliable and durable solution that can withstand the demands of various operating environments. This makes it suitable for integration into a multitude of electronic systems, such as data acquisition systems, test equipment, communication devices, and audio/visual equipment.

In summary, the Maxim Integrated IH5141CPE+ analog switch stands out for its precision, low power consumption, and versatility, making it a top choice for designers seeking to optimize their analog signal routing with a reliable and efficient component.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess