The TMCS1108A2UQDR is a precision current-sensing solution designed by Texas Instruments, renowned for their state-of-the-art electronic components. This particular product is part of the TMCS1108 family of high-accuracy, bidirectional current sensors that use Hall-effect-based technology to provide electrical isolation while accurately measuring both AC and DC currents.
Key Features
- High Accuracy: The TMCS1108A2UQDR offers a typical accuracy of 1%, ensuring precise current measurement for critical applications.
- Wide Current Sensing Range: This device can measure currents from -35 A to +35 A, catering to a broad spectrum of applications from industrial automation to power management systems.
- Low Offset: The low offset drift ensures stable performance over a wide temperature range, making it reliable in varying environmental conditions.
- Galvanic Isolation: The integrated Hall-effect sensor provides galvanic isolation, which prevents high voltages from affecting the low voltage side of the circuit, enhancing safety and system reliability.
- Compact Footprint: Housed in a small 8-pin VSSOP package, the TMCS1108A2UQDR is ideal for space-constrained applications.
Applications
The versatility of the TMCS1108A2UQDR allows it to be used in a variety of applications across multiple industries. Some common applications include:
- Motor control systems
- Power supply monitoring
- Battery management systems
- Overcurrent protection
- Inverters and power inverters
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3 V to 5.5 V
Sensing Current Range
-35 A to +35 A
Accuracy
Typical 1%
Package Type
8-pin VSSOP
Operating Temperature
-40°C to +125°C
For engineers and designers looking for a reliable current sensing solution, the TMCS1108A2UQDR from Texas Instruments offers a blend of precision, versatility, and durability, making it an excellent choice for a wide range of applications.