EN
  • EN
  • DE

TMAG5273A2QDBVR

Part No TMAG5273A2QDBVR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LOW-POWER LINEAR 3D HALL-EFFECT / Hall Effect Sensor X, Y, Z Axis SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Hall Effect
Axis X, Y, Z
Output Type I²C
Sensing Range ±133mT ~ ±266mT
Voltage - Supply 1.7V ~ 3.6V
Current - Supply (Max) -
Current - Output (Max) 2mA
Bandwidth -
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Sleep Mode, Temperature Compensated
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Package / Case SOT-23-6
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355942-TMAG5273A2QDBVR
Ultra Librarian 3D Model Ultra Librarian TMAG5273A2QDBVR CAD Model

Description

Introducing the TMAG5273A2QDBVR from Texas Instruments

The TMAG5273A2QDBVR is a state-of-the-art magnetic sensor designed by Texas Instruments, tailored for a wide range of industrial and consumer applications. This product stands out with its high-resolution measurement capabilities, providing precise and reliable magnetic field detection. It is an ideal solution for engineers looking to integrate magnetic sensing into their designs with minimal effort and maximum efficiency.

The sensor is built using cutting-edge technology that allows it to detect the direction and magnitude of magnetic fields. It operates on a supply voltage ranging from 1.65V to 5.5V, which makes it versatile for various power environments and compatible with other electronics that run on similar voltage levels. The TMAG5273A2QDBVR is designed to be energy-efficient, ensuring low power consumption and extending the battery life of portable applications.

One of the key features of this product is its compact SOT-23 package, which measures just 2.9mm x 1.6mm. This small footprint allows it to be easily integrated into space-constrained applications, without compromising performance. Additionally, the sensor boasts a wide temperature range from -40°C to 125°C, ensuring reliable operation under extreme conditions.

The TMAG5273A2QDBVR is equipped with a digital output interface, which simplifies its integration into microcontroller-based systems. This interface provides real-time magnetic field data, enabling systems to react promptly to changes in their environment. The sensor's high-speed I2C-compatible interface ensures seamless communication with other components in the system, enhancing the overall responsiveness of the application.

Applications of the TMAG5273A2QDBVR are diverse and include position sensing, rotation detection, and speed measurement in consumer electronics, automotive systems, and industrial equipment. Its precision and robustness make it an excellent choice for developers who require a reliable sensor that can withstand the rigors of daily use.

Overall, the TMAG5273A2QDBVR from Texas Instruments represents a blend of performance, size, and ease of use, making it a top pick for designers and engineers looking to incorporate magnetic sensing in their next project.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Micronas GmbH
TO92-UT
Need more? Email Us
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,010 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess