EN
  • EN
  • DE

EMC1403-2-AIA-TR

Part No EMC1403-2-AIA-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 7 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name EMC1403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870408-EMC1403-2-AIA-TR
Ultra Librarian 3D Model Ultra Librarian EMC1403-2-AIA-TR CAD Model

Description

Microchip Technology EMC1403-2-AIA-TR

The EMC1403-2-AIA-TR is a high-performance, precision temperature sensor developed by Microchip Technology, designed to offer a superior solution for thermal management applications. This compact, multi-channel device is particularly suitable for use in computer motherboards, memory modules, graphics cards, and other embedded systems where accurate temperature monitoring is crucial for system stability and performance.

With its ability to monitor up to three temperature zones, the EMC1403-2-AIA-TR provides real-time thermal data which is essential for maintaining optimal operating conditions and protecting sensitive electronic components from overheating. It features one internal temperature sensor to monitor the device's own temperature and two external diode inputs for monitoring additional external components.

The EMC1403-2-AIA-TR operates over a wide temperature range, offering precise measurements with an accuracy of ±1°C. Its high-resolution ADC provides a fine granularity of temperature readings, ensuring that even minor temperature fluctuations can be detected and addressed promptly.

This temperature sensor comes in a small, 10-pin MSOP package, making it an excellent choice for space-constrained applications. It communicates over an SMBus (System Management Bus) compatible 2-wire serial interface, which allows for easy integration into existing systems without the need for complex wiring or additional components.

The device also supports a variety of features that enhance its functionality, such as resistance error correction, beta compensation, and programmable temperature limits. These features allow the EMC1403-2-AIA-TR to deliver more accurate and reliable temperature readings, enabling better control over the thermal management system.

Furthermore, the EMC1403-2-AIA-TR is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly during the manufacturing process, making it an ideal choice for high-volume production environments.

Overall, the EMC1403-2-AIA-TR from Microchip Technology stands out as an exceptional component for advanced thermal monitoring solutions, offering both versatility and precision to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6354 $50.8320
195+ $0.5213 $101.6535
300+ $0.5050 $151.5000
410+ $0.4888 $200.4080
530+ $0.4725 $250.4250
710+ $0.4236 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,960 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess