EN
  • EN
  • DE

TM4EA231H6ZRBI7

Part No TM4EA231H6ZRBI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER SMD / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TM4EA231
Standard Package 1,000
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341955-TM4EA231H6ZRBI7
Ultra Librarian 3D Model Ultra Librarian TM4EA231H6ZRBI7 CAD Model

Description

The TM4EA231H6ZRBI7 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by the renowned Texas Instruments (TI). This high-performance MCU is part of the TM4E series, which is well-known for its robustness, versatility, and exceptional processing capabilities. The TM4EA231H6ZRBI7 is particularly suitable for industrial applications and embedded systems that require reliable operation under stringent conditions.

Core Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the TM4EA231H6ZRBI7 is an ARM Cortex-M4 processor with a floating-point unit (FPU), providing efficient handling of computations and a maximum clock speed that ensures swift task execution.
  • Generous Memory Capacity: The MCU comes equipped with ample memory, including flash memory and SRAM, to support complex applications and facilitate smooth operation.
  • Enhanced Connectivity: With a range of communication interfaces such as USB, CAN, I2C, SPI, and UART, this microcontroller offers excellent connectivity options for a variety of peripherals and devices.
  • Robust Security Features: Security is a top priority in the design of the TM4EA231H6ZRBI7, featuring hardware encryption modules to protect sensitive data and ensure secure communication.

Applications

The TM4EA231H6ZRBI7 is engineered for a broad range of applications. Its reliability and processing power make it an ideal choice for:

  • Industrial control systems
  • Automation and robotics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical equipment

Reliability and Support

Texas Instruments is committed to providing long-term support and reliability for its products. The TM4EA231H6ZRBI7 is no exception, backed by TI's extensive documentation, development tools, and a supportive community of developers. Engineers can confidently select this MCU for their critical projects, knowing they have the backing of TI's quality assurance and support network.

For those looking to integrate a powerful, secure, and versatile microcontroller into their next project, the TM4EA231H6ZRBI7 from Texas Instruments represents a smart choice that balances performance with reliability.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess