EN
  • EN
  • DE

TMS5702125DZWTQQ1

Part No TMS5702125DZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797660-TMS5702125DZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5702125
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5702125DZWTQQ1 CAD Model

Description

The TMS5702125DZWTQQ1 is a robust, high-performance microcontroller from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is part of the Hercules TMS570 series, which is renowned for its safety features and reliability in critical systems.

Key Features:

  • ARM Cortex-R4F Core: At the heart of the TMS5702125DZWTQQ1 lies a powerful ARM Cortex-R4F core, capable of running at speeds up to 180 MHz. This provides the computational power necessary to handle complex algorithms and control tasks with ease.
  • Integrated Safety Features: Designed with functional safety in mind, the TMS5702125DZWTQQ1 includes built-in hardware features such as Error Signaling Modules (ESM), Parity/ECC on memories, and a CPU self-test library, which are essential for achieving compliance with safety standards like ISO 26262 for automotive safety integrity level (ASIL).
  • Memory Configuration: The device boasts 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for application code and data storage. The flash memory comes with error correction code (ECC) to guarantee data integrity.
  • Rich Peripherals Set: A variety of peripherals are available on the TMS5702125DZWTQQ1, including multiple CAN interfaces, Ethernet, USB, and N2HET programmable timer co-processors, which are especially useful for complex timing operations and PWM generation.
  • High-Temperature Operation: The microcontroller is specified for operation over a wide temperature range, which makes it suitable for harsh environments typically found in automotive and industrial settings.

Applications:

The TMS5702125DZWTQQ1 is designed to address the needs of a variety of applications, including:

  • Automotive safety systems such as electronic stability control and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Aerospace and transportation systems where reliability and safety are paramount

In conclusion, the TMS5702125DZWTQQ1 from Texas Instruments is a highly capable microcontroller that offers a blend of performance, safety features, and reliability, making it an ideal choice for safety-critical applications in the automotive and industrial markets.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess