EN
  • EN
  • DE

TM4C129EKCPDTI3R

Part No TM4C129EKCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Data RAM Size 256K x 8
Supply Voltage - Operating 2.97 V to 3.63 V
Data Converters A/D 20x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 128-TQFP (14x14)
Win Source Part Number 081239-TM4C129EKCPDTI3R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TM4C129EKCPDTI3R CAD Model

Description

The TM4C129EKCPDTI3R is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed for embedded applications that require high performance, connectivity, and precision. This advanced MCU is part of the Texas Instruments Tiva™ C series, which is renowned for its robust architecture, innovative features, and integration capabilities.

Key Features

  • High Performance: At the heart of the TM4C129EKCPDTI3R is a powerful ARM® Cortex®-M4 processor with a floating-point unit (FPU) that operates at up to 120 MHz, providing ample computational horsepower for complex algorithms and signal processing tasks.
  • Connectivity: This MCU is equipped with an array of communication interfaces, including Ethernet MAC+PHY, USB 2.0, I2C, SPI, UARTs, and CAN, making it an ideal choice for networked applications.
  • Memory: It comes with generous on-chip memory resources, featuring 1 MB of flash memory and 256 KB of SRAM, ensuring sufficient space for application code and data storage.
  • Robust Security: The device includes advanced security features such as hardware encryption accelerators, which support AES, SHA, and other cryptographic protocols, providing secure data communication and protection against unauthorized access.
  • Integrated Analog: The MCU integrates multiple analog peripherals, including 2x 12-bit ADCs, motion control PWMs, and analog comparators, facilitating a wide range of analog interfacing requirements.
  • Low Power Consumption: Designed for energy-sensitive applications, the TM4C129EKCPDTI3R supports multiple power-saving modes, which allow for efficient power management and extended battery life.

Applications

The versatility of the TM4C129EKCPDTI3R makes it suitable for a broad spectrum of applications, such as industrial control systems, home automation, point-of-sale machines, medical devices, and IoT (Internet of Things) devices, where reliable performance and connectivity are paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TM4C129EKCPDTI3R is no exception, as it is designed to meet or exceed the stringent requirements of industrial and commercial applications. It is available in a 128-pin package and is characterized for operation from -40°C to 85°C, ensuring dependable operation across diverse environmental conditions.

For developers and engineers looking for a powerful, connected, and secure MCU, the TM4C129EKCPDTI3R from Texas Instruments represents an excellent choice that balances performance, integration, and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0964 $52.1928
5+ $21.4124 $107.0620
8+ $20.7433 $165.9464
10+ $20.0742 $200.7420
13+ $19.4050 $252.2650
18+ $17.3976 $313.1568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess