EN
  • EN
  • DE

SN74AUP2G125DCUR

Part No SN74AUP2G125DCUR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DUAL BUS BUFFER GATE WITH 3-STATE OTPUTS | IC BUFFER NON-INVERT 3.6V US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Family Part Number 74AUP2G125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254107-SN74AUP2G125DCUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G125DCUR CAD Model

Description

Overview of SN74AUP2G125DCUR

The SN74AUP2G125DCUR is a high-performance, dual non-inverting bus buffer gate with 3-state outputs from Texas Instruments. Designed with an advanced ultra-low power (AUP) CMOS technology, this device offers a perfect balance between speed and energy efficiency, making it an ideal choice for extending battery life in portable applications.

Key Features

  • Low Static-Power Consumption: The SN74AUP2G125DCUR boasts a very low static power consumption of only 0.9 µA max at 85°C, which is crucial for power-sensitive designs.
  • Low Dynamic-Power Consumption: With a dynamic power consumption of 19.7 µA/MHz at 3.3 V, this device is optimized for low-power operation without sacrificing speed.
  • High-Speed Operation: Despite its low-power design, the SN74AUP2G125DCUR operates at a high speed, with a typical tpd of 3.7 ns at 3.3 V, ensuring fast signal propagation for demanding applications.
  • Low Input Capacitance: The input capacitance is minimized to 1.5 pF (typical), which reduces the loading effect on the driving circuit.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, making it versatile for various circuit designs.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, with exceedance of the JESD 22 requirements, ensuring robustness for real-world handling and use.

Applications

The SN74AUP2G125DCUR is suitable for a wide range of applications, particularly where power efficiency and space are critical. This includes but is not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Low-power computing devices

Package and Quality

This device comes in a space-saving 8-pin VSSOP package (DCU suffix), which is ideal for compact PCB layouts. Texas Instruments ensures high manufacturing standards, with the SN74AUP2G125DCUR being RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability and quality.

For designers looking for a reliable and power-efficient buffering solution, the SN74AUP2G125DCUR from Texas Instruments presents a compelling option, blending performance with power conservation.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0049 $50.2450
125+ $0.8246 $103.0750
190+ $0.7988 $151.7720
260+ $0.7730 $200.9800
335+ $0.7473 $250.3455
450+ $0.6700 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess