EN
  • EN
  • DE

TLVH431CDCKT

Part No TLVH431CDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109821-TLVH431CDCKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TLVH431CDCKT CAD Model

Description

Product Overview: Texas Instruments TLVH431CDCKT

The TLVH431CDCKT is a precision low-voltage adjustable shunt regulator from Texas Instruments. This device offers excellent temperature stability and output current handling capability, making it suitable for a wide range of applications, including power supplies, battery management systems, and voltage reference designs.

Key Features

  • Adjustable Output Voltage: The TLVH431CDCKT provides an output voltage range from 1.24V to 18V, which can be set with two external resistors.
  • Low Reference Voltage Tolerance: This device features a typical reference voltage tolerance of ±0.5%, ensuring high precision in output voltage regulation.
  • Low Operational Current: It operates with a typical quiescent current of 340 μA, making it ideal for low-power applications.
  • Wide Operating Temperature Range: The regulator is designed to function over a broad temperature range from -40°C to +125°C, suitable for challenging environmental conditions.
  • High Output Current: Capable of sourcing output current up to 70 mA, the TLVH431CDCKT can be used in various applications that require a stable reference under load conditions.

Package and Quality

The TLVH431CDCKT is offered in a compact 5-pin SC-70 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to high-quality products, and this voltage reference is no exception. It is designed to meet the stringent requirements of industrial and commercial-grade devices.

Applications

With its versatility and reliability, the TLVH431CDCKT is an excellent choice for:

  • Adjustable power supplies
  • Battery chargers
  • Power management in portable devices
  • Precision voltage references in measurement equipment
  • Motor control systems

Conclusion

The Texas Instruments TLVH431CDCKT is a robust and highly precise adjustable shunt regulator that offers flexibility and reliability for designers. Its low voltage operation, combined with a small package size and high output current capability, makes it a versatile component for various electronic circuits requiring a stable voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess