EN
  • EN
  • DE

LM4051BIM3X-ADJ

Part No LM4051BIM3X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199672-LM4051BIM3X-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4051BIM3X-ADJ CAD Model

Description

Product Overview: LM4051BIM3X-ADJ from Texas Instruments

The LM4051BIM3X-ADJ is a precision micropower shunt voltage reference from Texas Instruments, offering an adjustable output over a wide voltage range. This high-quality component is designed for a vast array of applications, ranging from battery-powered equipment to sophisticated industrial and consumer electronics where energy efficiency and accuracy are paramount.

Key Features:

  • Adjustable Output Voltage: This device provides an adjustable output voltage from 1.24V to 10V, which can be set with external resistors. This flexibility allows for customization to specific circuit requirements, making it a versatile choice for designers.
  • Low Operational Current: The LM4051 operates with a very low dynamic operating current of 60 µA (typical), which is crucial for battery-powered devices where power conservation is critical.
  • High Accuracy: With an initial accuracy of 0.5% and a temperature coefficient of 50 ppm/°C (typical), the device ensures precise voltage reference over a wide temperature range, making it suitable for precision applications.
  • Extended Temperature Range: The LM4051BIM3X-ADJ is designed to operate over an industrial temperature range of −40°C to 125°C, ensuring reliable performance under varying environmental conditions.
  • Small Form Factor: Packaged in a small SOT-23 surface-mount package, it is ideal for space-constrained applications.

Applications:

  • Portable, Battery-Powered Equipment
  • Data Acquisition Systems
  • Power Supplies
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics

The LM4051BIM3X-ADJ is a testament to Texas Instruments' commitment to providing robust and highly accurate voltage references. Its adjustable nature, combined with low power consumption and high precision, makes it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Whether it's for calibration, signal conditioning, or energy-sensitive applications, the LM4051BIM3X-ADJ stands out as a reliable and flexible solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3997 $50.3937
51+ $1.9690 $100.4190
79+ $1.9074 $150.6846
109+ $1.8459 $201.2031
141+ $1.7844 $251.6004
188+ $1.5998 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess