EN
  • EN
  • DE

TLV71310PDQNR

Part No TLV71310PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Capacitor-Free, 150-mA, Low-Dropout Regulator | IC REG LINEAR 1V 150MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1V
Maximum Dropout Voltage 1.02V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270582-TLV71310PDQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71310PDQNR CAD Model

Description

Introducing the TLV71310PDQNR Voltage Regulator by Texas Instruments

Experience the high-performance capabilities of the TLV71310PDQNR, a cutting-edge voltage regulator designed and manufactured by the renowned Texas Instruments. This regulator is an exemplary solution for a wide range of electronic applications, especially those requiring a stable and reliable power supply.

The TLV71310PDQNR is a fixed-output, low-dropout (LDO) regulator that offers a 1.0V output voltage, which is crucial for maintaining the efficiency and stability of your electronic circuits. With a high accuracy rate, this component ensures that your devices operate within their optimal voltage range, thereby enhancing their longevity and reliability.

Key Features

  • Output Voltage: The device provides a fixed 1.0V output, suitable for various low-power applications.
  • High Current Capability: It can deliver up to 150mA of continuous output current, making it ideal for small-scale power needs.
  • Low Dropout: The LDO design allows for a minimal difference between the input and output voltages, which is essential for battery-powered devices where maximizing efficiency is paramount.
  • Stable Operation: The TLV71310PDQNR ensures stable operation without the need for an external capacitor, simplifying design and reducing component count.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect your circuits from damage due to excessive current or overheating, ensuring a longer lifespan for your product.
  • Small Package Size: The regulator comes in a compact X2SON package, which is perfect for space-constrained applications.

Applications

The TLV71310PDQNR is versatile and can be used in a variety of devices, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless and RF systems
  • Power supply for sensors and microcontrollers
  • Healthcare devices
  • Wearable technology

With its excellent regulation accuracy and power supply rejection ratio (PSRR), the TLV71310PDQNR from Texas Instruments stands out as a reliable component for designers who demand high-quality voltage regulation in their electronic projects. By choosing this voltage regulator, you're opting for a product that embodies the quality and innovation Texas Instruments is known for.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1541 $50.0825
795+ $0.1264 $100.4880
1,225+ $0.1225 $150.0625
1,690+ $0.1185 $200.2650
2,185+ $0.1146 $250.4010
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,516 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess