EN
  • EN
  • DE

HMC8205BF10

Part No HMC8205BF10
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 300MHZ-6GHZ 10LDCC / RF Amplifier IC 300MHz ~ 6GHz 10-CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 300MHz ~ 6GHz
Gain 28dB
Voltage - Supply 50V
Current - Supply 1.3A
Test Frequency 3GHz
Mounting SMD (SMT)
Package / Case 10-CLCC
Supplier Device Package 10-CLCC
Base Product Number HMC8205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Names -2735-HMC8205BF10,1127-3629
Standard Package 10
Win Source Part Number 977853-HMC8205BF10
Ultra Librarian 3D Model Ultra Librarian HMC8205BF10 CAD Model

Description

The HMC8205BF10 from Analog Devices Inc. is a high-performance, wideband RF amplifier designed to cater to a variety of applications such as wireless infrastructure, radar systems, communication test equipment, and electronic warfare. This gallium nitride (GaN) MMIC (Monolithic Microwave Integrated Circuit) amplifier provides users with an exceptional combination of power and efficiency.

Key Features

  • Frequency Range: The HMC8205BF10 operates over a wide frequency range from 300 MHz to 6 GHz, making it versatile for a multitude of RF and microwave applications.
  • High Output Power: It delivers a high output power of 45.5 dBm (typical) which is essential for applications requiring high power density.
  • Power Added Efficiency: With a power added efficiency (PAE) of up to 55%, this amplifier is optimized for energy-efficient operation, which is critical in high-power systems.
  • Gain: The amplifier offers a large signal gain of up to 28 dB, ensuring signal strength is maintained across its operating range.
  • Supply Voltage: It operates on a 50V supply voltage, providing robust performance for high-voltage applications.
  • Integrated Surface Mount Package: The HMC8205BF10 comes in a compact 10-lead flanged ceramic package (BF10) that is suitable for surface mount technology (SMT), allowing for easier integration into various systems.

Applications

The HMC8205BF10 is well-suited for:

  • Telecommunications and 5G infrastructure
  • Commercial and military radar systems
  • Broadband communications systems
  • Test instrumentation
  • Electronic countermeasures and electronic warfare

Conclusion

The Analog Devices HMC8205BF10 RF amplifier is a highly capable component that offers a blend of power, efficiency, and bandwidth. Its robust design and high power output make it an ideal choice for demanding applications that require reliable, high-performance RF amplification. With its wide frequency range and high efficiency, the HMC8205BF10 stands out as a versatile solution for advanced RF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,586.7647 $1,586.7647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess