EN
  • EN
  • DE

TLV62080DSG

Part No TLV62080DSG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.2A High Efficient Step Down Converter in 2x2mm SON Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1731+
Reference case SON8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750185-TLV62080DSG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV62080DSG CAD Model

Description

The TLV62080DSG from Texas Instruments is a high-efficiency synchronous step-down converter that is designed for various applications requiring a high power density and efficiency. This device is capable of delivering up to 3A of continuous output current at voltages as low as 0.8V, making it an ideal choice for powering low-voltage microprocessors, FPGAs, and DSPs.

Key Features:

  • High Efficiency: With a peak efficiency of up to 95%, the TLV62080DSG ensures minimal power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, which allows for flexible power supply design to meet the needs of a variety of circuits and applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.9V to 6V, making it compatible with a broad range of power sources, including single-cell lithium-ion batteries.
  • Small Footprint: Housed in a compact 2mm x 2mm 8-pin SON package, the TLV62080DSG is optimized for space-constrained applications.
  • Power Save Mode: For improved efficiency at light loads, the converter enters Power Save Mode, which significantly reduces the quiescent current and extends battery life in portable applications.
  • Fast Transient Response: The device's excellent transient response helps maintain a stable output voltage during rapid load changes, which is essential for sensitive electronic devices.
  • Protection Features: The TLV62080DSG includes features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications:

  • Portable and Battery-Powered Equipment
  • Point-of-Load Conversions
  • Network and Telecom Infrastructure
  • Industrial and Automotive Electronics
  • Power Supplies for FPGAs, DSPs, and Microprocessors

In summary, the TLV62080DSG from Texas Instruments is a versatile and efficient solution for modern electronic designs requiring a compact, high-performance power converter. Its comprehensive set of features and protections make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess