EN
  • EN
  • DE

TLV5620I

Part No TLV5620I
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270514-TLV5620I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV5620I CAD Model

Description

The TLV5620I is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed by Texas Instruments. This integrated circuit is tailored for industrial applications where precision and reliability are paramount. The TLV5620I operates on a 2.7V to 5.5V power supply, making it versatile for various systems and ensuring compatibility with both 3V and 5V logic families.

Featuring a low-power consumption design, the TLV5620I is optimized for power-sensitive applications. It has a typical power-down mode supply current of 1nA, which significantly extends battery life in portable devices. The device includes an internal reference with a default of 2.048V, which can be turned off if an external reference is preferred, providing design flexibility.

One of the key features of the TLV5620I is its programmable settling time, which allows designers to trade-off between speed and power consumption according to their specific application needs. The DAC provides a settling time of 10µs to 1 LSB, ensuring rapid and accurate analog output responses. Additionally, the device boasts a DNL (Differential Non-Linearity) of less than ±1 LSB and an INL (Integral Non-Linearity) of less than ±1 LSB, which translates to high accuracy and linearity in analog signal generation.

The TLV5620I comes in a small-outline package, which is ideal for space-constrained applications. It features a serial interface for communication, which can be easily interfaced with microcontrollers or digital signal processors. This interface supports a wide range of microcontroller clock frequencies without requiring an external driver, simplifying system integration.

With its robust design, the TLV5620I is specified for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under harsh conditions. The device is particularly suitable for applications such as process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources, among others.

Overall, the TLV5620I from Texas Instruments stands out as a versatile and efficient solution for digital-to-analog conversion in industrial and portable applications where performance and power efficiency are critical.

You May Also Be Interested in

Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess