EN
  • EN
  • DE

TLV4031R1YKAR

Part No TLV4031R1YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description COMPARATOR WITH FIXED REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator General Purpose Open-Drain, Rail-to-Rail 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name TLV4031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV4031R1YKARDKR, 296-TLV4031R1YKARTR, 296-TLV4031R1YKARCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936892-TLV4031R1YKAR
Ultra Librarian 3D Model Ultra Librarian TLV4031R1YKAR CAD Model

Description

Introducing the Texas Instruments TLV4031R1YKAR Voltage Reference

The TLV4031R1YKAR is a precision voltage reference component from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This high-performance device is a crucial part of many electronic systems, ensuring consistent operation by providing a fixed reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive components.

The TLV4031R1YKAR boasts an impressive low dropout voltage, making it highly efficient in systems with tight power supply constraints. It operates with a nominal reference voltage of 3.0 volts, which is maintained over a wide range of operating conditions, including changes in temperature, load conditions, and supply voltage variations. This stability is essential for maintaining the accuracy of electronic systems, particularly in precision measurement and control applications.

One of the key features of this voltage reference is its low temperature coefficient, which minimizes deviations in output voltage due to changes in ambient temperature. This ensures reliable performance even in environments with fluctuating temperatures. Additionally, the TLV4031R1YKAR offers excellent long-term stability, which is critical for applications requiring consistent operation over extended periods.

The TLV4031R1YKAR is available in a compact SOT-23 package, making it suitable for space-constrained applications. It also features a wide operating current range, allowing it to be used in a diverse set of applications without compromising on performance. This versatility makes it an ideal choice for portable and battery-powered devices, as well as industrial and automotive systems where space and power efficiency are at a premium.

For designers and engineers looking for a reliable voltage reference that can deliver precision and stability, the Texas Instruments TLV4031R1YKAR is an excellent choice. Its robust design and consistent performance make it a go-to component for high-accuracy analog circuitry.

Whether you are developing sophisticated instrumentation, precision power supplies, or any other application requiring a stable reference voltage, the TLV4031R1YKAR from Texas Instruments is engineered to meet your needs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0920 $54.6000
115+ $0.8960 $103.0400
175+ $0.8680 $151.9000
240+ $0.8400 $201.6000
310+ $0.8120 $251.7200
415+ $0.7280 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess