EN
  • EN
  • DE

TLV4021R2YKAR

Part No TLV4021R2YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR 1 W/VOLT REF 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202504-TLV4021R2YKAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Comparators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Operating Temperature -40°C ~ 125°C (TA)
Package / Case 4-XFBGA, DSBGA
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TLV4021R2YKAR CAD Model

Description

The TLV4021R2YKAR is a high-precision, nanopower comparator from Texas Instruments, engineered to provide an optimal solution for applications that demand low-power consumption and space-saving design. This device is part of the TLV4021 family, known for its reliability and performance in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: With its nanopower operation, the TLV4021R2YKAR is designed for battery-powered and energy-efficient applications, ensuring minimal impact on power resources.
  • High Precision: This comparator delivers precise voltage monitoring, making it suitable for critical applications where accuracy is paramount.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads directly, eliminating the need for an external pull-up resistor.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with a multitude of other components.
  • Compact Package: The TLV4021R2YKAR comes in a small, space-saving package, making it an excellent choice for portable and space-constrained applications.

Applications

  • Portable and Battery-Powered Devices
  • Energy Management Systems
  • Window Comparators
  • Signal Conditioning
  • Threshold Detectors/Sensors

Technical Specifications

The TLV4021R2YKAR operates over a temperature range of -40°C to +125°C, making it robust for use in various environmental conditions. It also features a fast propagation delay, optimizing response time in applications where timing is critical.

Manufactured by Texas Instruments, a leader in semiconductor solutions, this comparator is built with the high standards of quality and innovation that customers have come to expect from TI products. The TLV4021R2YKAR is an ideal choice for designers looking for a reliable, high-performance comparator that balances power efficiency with precision.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0955 $54.7750
100+ $1.0262 $102.6200
155+ $0.9915 $153.6825
220+ $0.9222 $202.8840
285+ $0.8875 $252.9375
355+ $0.8528 $302.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess