EN
  • EN
  • DE

PK10N512VLQ100

Part No PK10N512VLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series Kinetis K10
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name PK10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930662-PK10N512VLQ100
Ultra Librarian 3D Model Ultra Librarian PK10N512VLQ100 CAD Model

Description

The NXP PK10N512VLQ100 is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. This microcontroller is part of NXP's Kinetis K series, which is known for its exceptional efficiency, robust security features, and advanced connectivity options. The PK10N512VLQ100 is particularly suitable for applications ranging from industrial control systems to sophisticated medical devices.

Core Features

  • ARM Cortex-M4 Core: At the heart of the PK10N512VLQ100 is the ARM Cortex-M4 processor, which operates at a frequency of up to 100 MHz. This core includes a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: The microcontroller boasts 512KB of flash memory and 128KB of RAM, providing ample space for complex applications and data storage.
  • Connectivity: With a variety of communication interfaces such as I2C, SPI, UART, and CAN, this microcontroller offers flexible options for connecting with other devices and peripherals.
  • Timers and Analog Interfaces: It includes multiple 16-bit and 32-bit timers, as well as a range of analog interfaces like ADCs and DACs for real-time control and monitoring tasks.

Advanced Integration

The PK10N512VLQ100 is designed with integration in mind, featuring a rich set of peripherals that are optimized for performance and power consumption. It supports various low-power modes, making it an ideal choice for battery-powered applications.

Development Support

Developers can take advantage of NXP's comprehensive software and hardware tools to streamline the development process. The microcontroller is supported by the MCUXpresso IDE and software development kit (SDK), which includes driver libraries, middleware, and real-time operating system (RTOS) components.

Package and Quality

The PK10N512VLQ100 comes in a compact 100-pin LQFP package, which allows for a smaller PCB footprint while still offering a wide range of I/O options. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements of industrial and safety-critical applications.

Whether you are developing an IoT device, a complex control system, or a power-sensitive portable application, the NXP PK10N512VLQ100 offers a perfect blend of performance, power efficiency, and connectivity to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8627 $90.8627
2+ $88.0226 $176.0452
3+ $85.1836 $255.5508
4+ $82.3446 $329.3784
5+ $73.8253 $369.1265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess