EN
  • EN
  • DE

TLV3701IP

Part No TLV3701IP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS | IC OUT COMPARATOR NANOPWR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output 10mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number TLV3701
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270430-TLV3701IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3701IP CAD Model

Description

Overview of Texas Instruments TLV3701IP

The Texas Instruments TLV3701IP is a high-performance, single-channel comparator that offers a perfect blend of speed, precision, and power consumption. This device is part of TI's family of high-speed comparators that are designed to provide reliable performance for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The TLV3701IP operates over a wide supply range of 2.7 V to 16 V, making it versatile for various circuit configurations and ensuring compatibility with both low and high voltage systems.
  • Low Power Consumption: With a quiescent current of just 0.4 mA per channel, this comparator is an excellent choice for power-sensitive applications where efficiency is a priority.
  • Fast Response Time: The device boasts a propagation delay of typically 4 µs, ensuring swift and accurate signal processing, which is critical for high-speed applications.
  • Push-Pull Outputs: The TLV3701IP features push-pull outputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Input Offset Voltage: It maintains a low input offset voltage, which enhances the accuracy of the system by minimizing error.
  • Temperature Range: The operational temperature range of this comparator spans from -40°C to +125°C, enabling reliable performance in extreme conditions.

Applications

The TLV3701IP is suitable for a broad array of applications, including:

  • Threshold detection and signal conditioning
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Industrial control systems
  • Automotive electronics
  • Battery management systems

Package and Quality

This comparator comes in a PDIP (Plastic Dual-In-line Package) with 8 pins, known for its ease of handling and soldering onto PCBs. Texas Instruments ensures high manufacturing standards, and the TLV3701IP is no exception. It meets or exceeds industry quality norms, providing reliable and consistent performance for critical applications.

Overall, the Texas Instruments TLV3701IP is a robust, high-speed comparator that delivers top-notch performance while balancing power efficiency and precision, making it an ideal choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5411 $53.9385
80+ $1.2645 $101.1600
125+ $1.2250 $153.1250
170+ $1.1855 $201.5350
220+ $1.1460 $252.1200
295+ $1.0274 $303.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess