EN
  • EN
  • DE

TLV3502AIDCNT

Part No TLV3502AIDCNT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 4.5ns Rail-to-Rail, High-Speed Comparator in Microsize Packages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Voltage - Input Offset (Maximum) 6.5mV @ 5.5V
Current - Input Bias (Maximum) 10pA @ 5.5V
Maximum Quiescent Current 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 6mV
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 1270429-TLV3502AIDCNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3502
Introduction Date April 11, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3502AIDCNT CAD Model

Description

The TLV3502AIDCNT from Texas Instruments is a state-of-the-art, high-speed comparator that offers robust performance for industrial, automotive, and consumer electronics applications. This device is designed to provide fast and precise voltage comparison, making it an ideal choice for systems requiring high-speed signal processing.

Key Features

  • Fast Response Time: The TLV3502AIDCNT boasts an impressive propagation delay of typically 4.5 ns, ensuring quick response times for high-speed applications.
  • Dual Channel: Equipped with two independent channels, it allows for simultaneous comparison of different signals, enhancing the efficiency of the design.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage provides a wide output swing that extends to both supply rails, offering increased flexibility in interfacing with other components.
  • Push-Pull Output: The push-pull output configuration eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and other logic types.
  • Wide Supply Range: The device can operate over a wide supply range of 2.7V to 5.5V, accommodating various system power requirements.
  • Industrial Temperature Range: With an operating temperature range of -40°C to 125°C, the TLV3502AIDCNT is suitable for harsh environments and demanding industrial applications.

Applications

The TLV3502AIDCNT is versatile and can be used in a multitude of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse width modulators
  • Line receivers
  • Analog-to-digital converters (ADC) drivers

Package and Quality

The device is available in a small-outline, no-lead (SON) package, designated by the DCNT suffix, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability, providing extensive support and documentation for their products, including the TLV3502AIDCNT.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess