EN
  • EN
  • DE

TPA3107D2PAPT

Part No TPA3107D2PAPT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 15-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 6 Ohm
Operating Supply Voltage 10 V ~ 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 64-HTQFP (10x10)
Package 64-TQFP Exposed Pad
Win Source Part Number 1271825-TPA3107D2PAPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3107
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPA3107D2PAPT CAD Model

Description

Product Overview: TPA3107D2PAPT

The TPA3107D2PAPT is a high-performance, efficient audio amplifier integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This audio amplifier is part of TI's extensive range of audio IC products, catering to a wide variety of applications that require high-quality sound reproduction.

With its advanced features and robust design, the TPA3107D2PAPT is ideally suited for use in a range of consumer electronics, including TVs, home theater systems, desktop speakers, and portable audio devices. This integrated circuit is designed to deliver exceptional audio performance with low distortion, ensuring a clear and powerful sound output that enhances the user's listening experience.

Key Features:

  • Output Power: The TPA3107D2PAPT is capable of delivering up to 30 Watts per channel into an 8-ohm load, making it powerful enough for most mid-range audio applications.
  • Efficiency: It features a Class-D operation, which ensures high efficiency and low heat dissipation, making it an environmentally friendly choice for energy-conscious consumers.
  • Audio Quality: This amplifier provides a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a clean and undistorted audio signal.
  • Thermal and Overcurrent Protection: The TPA3107D2PAPT is equipped with multiple protection features, including over-temperature and over-current protection, ensuring reliable performance and longevity.
  • Integrated Feedback: The device incorporates an integrated feedback mechanism, which reduces the number of external components required and simplifies the circuit design.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power requirements for different applications.

Applications:

The versatility of the TPA3107D2PAPT makes it an excellent choice for a variety of audio applications. Its high-quality audio reproduction capabilities are well-suited for:

  • Flat Panel Televisions
  • Home Theater Systems
  • Desktop Audio Systems
  • Portable Audio Docking Stations
  • Bluetooth Speakers

Overall, the TPA3107D2PAPT from Texas Instruments represents a balance of high performance, efficiency, and reliability, making it a top choice for designers and manufacturers looking to create superior audio products.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4107 $56.4642
13+ $7.7216 $100.3808
21+ $7.4803 $157.0863
28+ $7.2390 $202.6920
36+ $6.9977 $251.9172
48+ $6.2738 $301.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess