EN
  • EN
  • DE

LM2901PW

Part No LM2901PW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS | IC DIFF COMPARATOR QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Maximum) 7mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number LM2901
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1198174-LM2901PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM2901PW CAD Model

Description

The LM2901PW is a versatile and robust low-power quad differential comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's extensive comparator portfolio and is engineered to provide reliable performance in a wide range of electronic applications.

Key Features

  • Quad Differential Inputs: The LM2901PW features four independent voltage comparators that are capable of comparing two input voltages simultaneously. This allows for multiple comparisons within a single package, optimizing space and reducing component count in a circuit design.
  • Wide Supply Voltage Range: The device operates from a single power supply over a wide range of voltages, from 2V to 36V, or dual supplies of ±1V to ±18V, making it suitable for both low and high-voltage applications.
  • Low Supply Current Drain: It is designed for low-power consumption, drawing minimal current from the supply, which makes it ideal for battery-powered and portable devices.
  • Common-Mode Input Voltage Range: The comparator includes a common-mode input voltage range that extends to the negative supply, enhancing the flexibility of the device in various applications.
  • Output Voltage Compatibility: The output levels are compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration with a wide range of digital components.
  • Package Type: The LM2901PW is offered in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

This comparator is an excellent choice for various applications including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • DC Motor Controllers
  • Power Supply Control Circuits
  • Window Comparators
  • Voltage Monitoring
  • Automotive Systems
  • Alarm and Security Systems

Reliability and Performance

The LM2901PW by Texas Instruments is built to meet the stringent requirements of industrial and automotive applications. Its robust design ensures performance in harsh environments and under varying conditions, making it a reliable choice for designers and engineers looking for a comparator that can withstand the test of time and deliver consistent results.

For detailed specifications, application notes, and further information, visit the Texas Instruments website.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess