EN
  • EN
  • DE

TLC372CPW

Part No TLC372CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR DUAL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 400μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 092551-TLC372CPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC372CPW CAD Model

Description

The Texas Instruments TLC372CPW is a dual LinCMOS differential comparator. It is fabricated using Texas Instruments' LinCMOS technology, which is a proprietary process that combines the low power consumption of CMOS with the high speed and noise immunity of bipolar devices. The TLC372CPW is designed to operate from a single power supply, but can also be operated from dual supplies. It has an extremely high input impedance, which allows it to be directly interfaced with high-impedance sources. The outputs are n-channel open-drain configurations, which can be connected to achieve positive-logic wired-AND relationships.

The TLC372CPW is ideal for a wide range of applications, including:

Window comparators Zero-crossing detectors Level detectors Phase comparators Pulse-width modulators Schmitt triggers Voltage-to-frequency converters Analog-to-digital converters The TLC372CPW is available in an 8-pin TSSOP package. It is characterized for operation from 0°C to 70°C.

Features

Dual differential comparators Single or dual power supply operation Extremely high input impedance (typically greater than 1012 Ω) Open-drain outputs for positive-logic wired-AND relationships Low power consumption High speed and noise immunity ESD protection Benefits

The TLC372CPW's dual differential comparators make it ideal for a wide range of applications, including window comparators, zero-crossing detectors, level detectors, phase comparators, pulse-width modulators, Schmitt triggers, voltage-to-frequency converters, and analog-to-digital converters. The TLC372CPW's single or dual power supply operation makes it flexible and versatile. The TLC372CPW's extremely high input impedance allows it to be directly interfaced with high-impedance sources. The TLC372CPW's open-drain outputs make it easy to connect multiple comparators in series to create complex logic functions. The TLC372CPW's low power consumption makes it ideal for battery-powered applications. The TLC372CPW's high speed and noise immunity make it robust and reliable. The TLC372CPW's ESD protection makes it safe to handle and use. Applications

The TLC372CPW is ideal for a wide range of applications, including:

Consumer electronics Industrial control Automotive Medical electronics Aerospace and defense Test and measurement Example Applications

Window comparator in a smoke detector Zero-crossing detector in a motor control circuit Level detector in a liquid level sensor Phase comparator in a clock synchronization circuit Pulse-width modulator in a DC/DC converter Schmitt trigger in a debouncing circuit Voltage-to-frequency converter in a tachometer Analog-to-digital converter in a microcontroller Conclusion

The Texas Instruments TLC372CPW is a versatile and powerful dual LinCMOS differential comparator. It is ideal for a wide range of applications, including consumer electronics, industrial control, automotive, medical electronics, aerospace and defense, and test and measurement.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,980 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess