EN
  • EN
  • DE

TLV3401IP

Part No TLV3401IP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS | IC COMPARATOR SGL OD OUT 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 3.6mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output 10mA
Current - Quiescent (Maximum) 950nA
CMRR, PSRR 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 300μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number TLV3401
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270409-TLV3401IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3401IP CAD Model

Description

Overview of Texas Instruments TLV3401IP

The Texas Instruments TLV3401IP is a high-performance, single-channel comparator that offers fast response times and low power consumption. This precision comparator is designed to operate over a wide supply range of 2.7V to 18V on a single supply, or ±1.35V to ±9V on dual supplies, making it highly versatile for a variety of applications across different voltage requirements.

With its push-pull output stage, the TLV3401IP is capable of driving loads directly without the need for an external pull-up resistor, simplifying design and reducing component count. This feature also allows for faster response times, as the output can transition quickly from high to low states and vice versa.

Key Features and Benefits

  • High-Speed Operation: The TLV3401IP boasts a fast propagation delay of typically 4.5 µs, making it suitable for high-speed signal processing applications where timing is critical.
  • Low Power Consumption: With a low quiescent current of typically 40 µA, this comparator is ideal for battery-powered and portable devices where power efficiency is a priority.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.
  • Robust Design: The TLV3401IP comes in an 8-pin PDIP package, which is known for its durability and ease of handling during manufacturing and prototyping phases.

Applications

The TLV3401IP is suited for a multitude of applications, including but not limited to:

  • Threshold detection and level shifting
  • Battery-powered and portable devices
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Square wave and pulse generation

With its combination of speed, power efficiency, and robustness, the Texas Instruments TLV3401IP is a reliable choice for designers looking to implement a high-performance comparator in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess