EN
  • EN
  • DE
  • IT

TLV3401IDR

Part No TLV3401IDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS | IC NANOPOWER COMPARATOR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 3.6mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output 10mA
Current - Quiescent (Maximum) 950nA
CMRR, PSRR 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 300μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270408-TLV3401IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3401IDR CAD Model

Description

Product Overview: Texas Instruments TLV3401IDR

The Texas Instruments TLV3401IDR is a high-performance, single-channel comparator that offers a perfect blend of speed, precision, and power efficiency. This device is part of the TLV3401 family and is designed to accommodate a wide range of applications, including industrial, automotive, and consumer electronics. With its small footprint and advanced features, the TLV3401IDR is a versatile component for any circuit requiring a reliable comparison of signals.

Key Features

  • Fast Response Time: The TLV3401IDR boasts a propagation delay typically under 1 µs, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: It operates with a low supply current, which is ideal for power-sensitive designs, extending battery life in portable devices.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages from 2.7 V to 6 V, providing flexibility in various system designs.
  • Push-Pull Outputs: The comparator features push-pull outputs that can drive loads directly without the need for an external pull-up resistor.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • Threshold detection and monitoring
  • Zero-crossing detectors
  • Window comparators
  • Signal waveform analysis
  • Battery chargers
  • Relay drivers

Product Specifications

Parameter Value Package/Case SOIC-8 Number of Channels 1 Output Type Push-Pull Supply Voltage 2.7 V to 6 V Operating Temperature -40°C to +125°C

The TLV3401IDR from Texas Instruments is a reliable and efficient solution for systems that require precise voltage comparison. Its robustness, combined with its ease of use, makes it an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1845 $53.3025
105+ $0.9719 $102.0495
160+ $0.9416 $150.6560
220+ $0.9112 $200.4640
285+ $0.8808 $251.0280
380+ $0.7897 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess