The TLV320DAC3101IRHBR is a highly integrated, high-performance audio digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Texas Instruments. This compact, low-power device is designed to deliver premium audio quality and is ideal for a variety of applications, including portable audio devices, smartphones, tablets, and digital audio systems.
Key Features
- High-Quality Sound: The DAC supports 24-bit digital audio with sampling rates up to 192 kHz, ensuring high-fidelity sound reproduction that satisfies audiophiles and professional audio requirements.
- Low Power Consumption: Designed for battery-powered devices, the TLV320DAC3101IRHBR features a low-power architecture that minimizes power consumption without sacrificing audio quality, making it ideal for portable applications.
- Integrated Headphone Amplifier: This product includes a built-in headphone amplifier with programmable gain, providing a complete audio output solution and reducing the need for additional external components.
- Flexible Audio Interfaces: It supports I2S, left-justified, right-justified, and DSP audio interface formats, offering versatility for different system designs and compatibility with various microprocessors and DSPs.
- Programmable Audio Processing: With an integrated programmable DSP, users can apply custom audio processing algorithms to tailor the audio output to their specific needs.
Product Specifications
- Product: Audio DAC
- Part Number: TLV320DAC3101IRHBR
- Manufacturer: Texas Instruments
- Package / Case: VQFN-32
- Data Interface: Serial, I2C, SPI
- Operating Temperature: -40°C to 85°C
- Supply Voltage: 2.7 V to 3.6 V
The TLV320DAC3101IRHBR is a testament to Texas Instruments' commitment to delivering high-quality audio components that cater to the evolving needs of modern electronics. Whether you're developing a high-end portable audio player or integrating sound into a complex digital system, this DAC offers the performance and features required for a superior audio experience.