EN
  • EN
  • DE

AN-1308-A

Part No AN-1308-A
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ALUM NAT 8.764"L X 5.758"W / Box Metal, Aluminum Natural Cover Included 8.764" L x 5.758" W (222.61mm x 146.25mm) X 3.250" (82.55mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series AN-A
Package Bulk
Container Type Box
Dimension 8.764" L x 5.758" W (222.61mm x 146.25mm)
Height 3.250" (82.55mm)
Area (L x W) 50.5in² (326cm²)
Design Cover Included
Material Metal, Aluminum
Color Natural
Thickness 0.120" (3.05mm)
Features Card Guides, PCB Supports, Watertight
Ratings IP68, NEMA 4X,6,6P,12,13
Weight 4.4 lbs (2 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names AN-1308-A -ND
Standard Package 1
Win Source Part Number 999224-AN-1308-A
Ultra Librarian 3D Model Ultra Librarian AN-1308-A CAD Model

Description

The Bud Industries AN-A is a natural colored box that comes with card guides, PCB supports, and watertight features.

  • Area: 50.5in² (326cm²)
  • Thickness: 0.120" (3.05mm)
  • Dimension: 8.764" L x 5.758" W (222.61mm x 146.25mm)
  • Height: 3.250" (82.55mm)
  • Function: Container box
  • Weight: 4.4 lbs (2 kg)
  • Ratings: IP68, NEMA 4X,6,6P,12,13
  • Material: Metal, aluminum

You May Also Be Interested in

3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hoffman Enclosures, Inc.
Wiring Trough 8.00x8.00x36.00; 8.00x8.00x36.00; Steel
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess