EN
  • EN
  • DE

TLV320AIC3204IRHBT

Part No TLV320AIC3204IRHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 1.8V 32QFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 043198-TLV320AIC3204IRHBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV320AIC3204
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3204IRHBT CAD Model

Description

The TLV320AIC3204IRHBT is a versatile and highly integrated audio codec from Texas Instruments, designed to deliver high-quality audio solutions for a wide range of applications. This low-power stereo audio codec features two analog input channels, two analog output channels, and dual digital audio interfaces. It is an ideal component for portable and consumer electronics, such as smartphones, tablets, digital cameras, and other multimedia devices.

Key Features

  • High-Performance Audio: With a signal-to-noise ratio (SNR) of 100 dB, the TLV320AIC3204IRHBT ensures crisp and clear audio playback and recording, providing an immersive audio experience.
  • Low Power Consumption: Designed for battery-powered devices, it operates with low power consumption, making it suitable for applications where power efficiency is crucial.
  • Flexible Audio Interfaces: The codec supports I2S, Right Justified, Left Justified, and DSP audio interface formats, allowing for easy integration with a variety of digital audio processors and microcontrollers.
  • Programmable Filters and Effects: It comes with programmable filters and audio effects that can be customized through software, offering versatility in audio signal processing.
  • Small Form Factor: The TLV320AIC3204IRHBT is available in a compact 32-pin QFN package, which is ideal for space-constrained applications.

Applications

The codec's robust feature set and high integration make it suitable for a variety of applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Bluetooth headphones and speakers
  • Digital cameras and video recorders
  • USB audio peripherals
  • Audio docking stations

With its combination of high-quality audio performance, low power consumption, and a small footprint, the TLV320AIC3204IRHBT from Texas Instruments stands out as a top choice for designers looking to enhance the audio capabilities of their products without compromising on power efficiency or space.

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9525 $50.7650
63+ $1.6021 $100.9323
97+ $1.5520 $150.5440
134+ $1.5020 $201.2680
173+ $1.4519 $251.1787
231+ $1.3017 $300.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess