B32923C3105M026 - Advanced Metallized Film Capacitor
The B32923C3105M026 is designed for advanced performance, providing superior functionality for high-voltage, demanding environments.
- Applications:
- High-Frequency Switching Converters
- Power Factor Correction
- Industrial Electronics
- Audio and Video Equipment
- Features and Benefits:
- Exceptional Heat Resistance: Capable of functioning in high-temperature conditions.
- Low Inductive Design: Offers excellent performance in high-frequency applications.
- Long-Term Stability: Maintains operational efficiency over extended use.
- Additional Details:
- Capacitance: 1.0μF
- Rated Voltage: 630V
- High-Performance Metallization: Enhances durability and performance consistency.