EN
  • EN
  • DE

LM4960SQ/NOPB

Part No LM4960SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Piezoelectric Speaker Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 3 V ~ 7 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-WQFN (5x5)
Package 28-WFQFN Exposed Pad
Win Source Part Number 1200161-LM4960SQ/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM4960
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM4960SQ/NOPB CAD Model

Description

Product Overview: LM4960SQ/NOPB

The LM4960SQ/NOPB is an integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This audio power amplifier is a part of Texas Instruments' Boomer® series, which is renowned for delivering high-quality audio performance in a compact form factor. The LM4960SQ/NOPB is specifically designed to provide a seamless audio experience for portable and space-constrained applications.

Key Features

  • Output Power: Capable of delivering 3W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply.
  • Efficiency: Its high efficiency of 90% helps in reducing power consumption, making it ideal for battery-powered devices.
  • Thermal Protection: The device includes an advanced thermal protection scheme that prevents it from overheating, ensuring reliability and longevity.
  • Space-Saving Design: The LM4960SQ/NOPB comes in a compact 24-bump micro SMD package, which is perfect for applications where space is at a premium.
  • Pop & Click Circuitry: It integrates pop and click circuitry that eliminates noises which would otherwise occur during turn-on and turn-off transitions.
  • Flexible Supply Voltage: The device operates on a supply voltage range from 2.4V to 5.5V, accommodating a variety of power sources and conditions.

Applications

The LM4960SQ/NOPB is versatile and can be used in a wide array of products. It is particularly well-suited for portable electronic devices where power efficiency and space constraints are critical considerations. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • GPS Devices
  • Portable Speakers

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The LM4960SQ/NOPB is no exception and is designed to meet or exceed the quality and reliability standards expected of TI components. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers aiming to create sustainable products.

With its robust feature set and Texas Instruments' reputation for quality, the LM4960SQ/NOPB is an excellent choice for any audio amplification requirement in compact electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6644 $50.9796
22+ $4.6478 $102.2516
34+ $4.5025 $153.0850
46+ $4.3573 $200.4358
60+ $4.2120 $252.7200
80+ $3.7763 $302.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,989 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess