EN
  • EN
  • DE

TPA6020A2RGWRG4

Part No TPA6020A2RGWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (5x5)
Dimension 20-VQFN Exposed Pad
Win Source Part Number 1111058-TPA6020A2RGWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6020A2RGWRG4 CAD Model

Description

TPA6020A2RGWRG4 Audio Amplifier by Texas Instruments

The TPA6020A2RGWRG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments. This efficient integrated circuit is part of TI's extensive range of audio solutions, tailored to enhance the audio experience in a variety of applications. The TPA6020A2RGWRG4 is particularly suitable for use in televisions, desktop computers, portable speakers, and other multimedia devices.

Key Features:

  • Output Power: The device can deliver 2 Watts into a 4-ohm load with a 5V supply, providing robust sound output for its size.
  • Efficiency: With its Class-AB architecture, it offers a blend of efficiency and audio performance, ensuring minimal power wastage and heat generation.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures clear audio reproduction with minimal background noise, making it ideal for high-quality audio applications.
  • Thermal and Short-Circuit Protection: The TPA6020A2RGWRG4 comes with built-in protection features that safeguard the device from overheating and short-circuit conditions, enhancing its reliability and lifespan.
  • Multiple Gain Settings: It supports various gain settings, providing flexibility in audio design and allowing for optimal integration with different system requirements.

Package and Mounting:

The TPA6020A2RGWRG4 is offered in a compact 20-pin QFN package, which is designed for space-constrained applications. The surface-mount technology (SMT) package allows for efficient assembly and integration into modern PCB designs.

Applications:

This audio amplifier is versatile and can be used in a wide range of products. Its high-quality audio output makes it an excellent choice for:

  • Flat Panel Televisions
  • Desktop and Laptop Computers
  • Portable Audio Devices
  • Home Theater Systems
  • Active Speakers and Soundbars

Conclusion:

The TPA6020A2RGWRG4 from Texas Instruments stands out as a high-performance audio amplifier that combines power efficiency with exceptional audio quality. Its comprehensive protection features and flexible gain options make it a reliable and adaptable choice for designers looking to elevate the audio experience in consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess