EN
  • EN
  • DE

TLV320AIC25CPFBR

Part No TLV320AIC25CPFBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 797121-TLV320AIC25CPFBR
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC25
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC25CPFBR CAD Model

Description

The TLV320AIC25CPFBR is a versatile audio codec integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This advanced audio codec is optimized for portable digital audio applications and offers a high level of integration to enable superior audio performance in a variety of products.

At the heart of the TLV320AIC25CPFBR lies a high-fidelity audio conversion system that features a 24-bit delta-sigma analog-to-digital converter (ADC) and digital-to-analog converter (DAC). This ensures crystal-clear audio capture and playback, making it an ideal choice for applications requiring high-quality sound such as MP3 players, digital cameras, and portable gaming devices.

The device supports a wide range of audio sampling rates, from 8 kHz to 96 kHz, allowing it to cater to different audio standards and quality levels. Moreover, the TLV320AIC25CPFBR provides flexible interfacing options, including an I2C serial control bus and a digital audio interface that supports I2S, left-justified, right-justified, and DSP formats.

Power efficiency is a significant consideration in portable devices, and the TLV320AIC25CPFBR addresses this with its low power consumption. The codec operates on a single 1.8V analog supply and a 1.65V to 3.6V digital supply, minimizing the power drain on battery-operated devices. Additionally, it features programmable power-down modes, allowing further energy savings by shutting down unused sections of the chip.

The device comes in a compact 48-pin QFP (Quad Flat Package) form factor, designated by the suffix 'CPFBR', which is suitable for space-constrained applications. Its robust design includes a programmable microphone amplifier, stereo headphone amplifier, and multiple analog input and output paths, providing designers with a high degree of flexibility in their audio system design.

In summary, the TLV320AIC25CPFBR from Texas Instruments is a high-quality, power-efficient audio codec that is perfect for a wide range of portable audio applications. Its superior audio conversion capabilities, low power requirements, and flexible interfacing options make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess