EN
  • EN
  • DE

TLV3202AIDR

Part No TLV3202AIDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 5.5V 8-Pin SOIC T/R / 40-ns, microPOWER, Push-Pull Output Comparators | IC COMPARATOR RRI DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 50μA
CMRR, PSRR 70db CMRR, 85db PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 1.2mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3202
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1270342-TLV3202AIDR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV3202
Introduction Date June 12, 2012
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV3202AIDR CAD Model

Description

Introducing the TLV3202AIDR from Texas Instruments

The TLV3202AIDR is a remarkable precision dual operational amplifier (op-amp) that offers a blend of features making it ideal for a wide range of applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this op-amp is designed to deliver high performance while maintaining low power consumption and excellent accuracy.

Key Features:

  • Low Power Consumption: The TLV3202AIDR is optimized for low voltage operation, making it suitable for battery-powered devices and applications that require energy efficiency.
  • High Precision: With its precision specifications, the device ensures accurate signal amplification, which is crucial for sensitive electronics and instrumentation.
  • Dual Operational Amplifier: The dual-channel configuration allows for flexibility in design, enabling engineers to use both amplifiers in a single package for different functions or as part of a more complex circuit.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power requirements and making it versatile for multiple applications.
  • Robust Performance: The TLV3202AIDR is designed to perform reliably in challenging environments, with features that ensure stability and longevity.

Applications:

The TLV3202AIDR is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Sensor signal conditioning
  • Audio processing equipment
  • Analog filters and signal processing
  • Industrial control systems

This op-amp comes in a small-outline integrated circuit (SOIC) package, which is conducive for space-constrained applications. The TLV3202AIDR is also characterized by its ease of use and integration into existing designs, thanks to its compatibility with standard industry layouts and the comprehensive support provided by Texas Instruments through design resources and simulation tools.

With the TLV3202AIDR, Texas Instruments continues to demonstrate its commitment to offering high-quality components that meet the needs of modern electronics. Whether you are designing for consumer electronics, industrial automation, or precision instrumentation, the TLV3202AIDR is a reliable and efficient choice that will help you achieve your design goals.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess