EN
  • EN
  • DE

TLV3202AIDGKR

Part No TLV3202AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 40-ns, microPOWER, Push-Pull Output Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 50pA @ 5V
Maximum Quiescent Current 50μA
CMRR, PSRR (Typ) 70db CMRR, 85db PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 1.2mV
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1270341-TLV3202AIDGKR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV3202
Introduction Date June 12, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3202AIDGKR CAD Model

Description

The TLV3202AIDGKR from Texas Instruments is a state-of-the-art dual-channel comparator that offers a perfect blend of speed, precision, and low power consumption. Designed for a variety of applications, including industrial, automotive, and consumer electronics, this comparator is housed in an 8-pin VSSOP package, making it suitable for space-constrained applications.

Key Features

  • Fast Response Time: With a typical response time of just 4.5 µs, the TLV3202AIDGKR ensures rapid signal processing, which is crucial for high-speed applications.
  • Low Power Consumption: Operating with a low supply current of 40 µA per channel, this device is ideal for battery-powered devices and energy-efficient designs.
  • Dual-Channel Operation: The two independent channels provide flexibility, allowing for simultaneous comparison of different signals or the implementation of a window comparator function.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.7V to 5.5V, accommodating various logic levels and system requirements.
  • Push-Pull Outputs: The TLV3202AIDGKR features push-pull outputs that directly drive loads, eliminating the need for external pull-up resistors and simplifying design.
  • Input Offset Voltage: A low input offset voltage ensures high accuracy in signal comparison, making it suitable for precision applications.

Applications

The TLV3202AIDGKR is versatile and can be used in numerous applications, including:

  • Threshold detectors and system monitoring
  • Battery-powered and portable devices
  • Window comparators for signal processing
  • Zero-crossing detectors
  • Relay drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV3202AIDGKR is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring reliable performance in the most demanding conditions.

For designers looking for a comparator that offers both high-speed operation and energy efficiency, the TLV3202AIDGKR is an excellent choice. Its dual-channel design and robust feature set make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7817 $50.8105
160+ $0.6414 $102.6240
245+ $0.6214 $152.2430
335+ $0.6013 $201.4355
435+ $0.5813 $252.8655
580+ $0.5212 $302.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess