EN
  • EN
  • DE

DAC63001RTER

Part No DAC63001RTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V OR A-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000664-DAC63001RTER
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Settling Time 25µs (V), 60µs (A)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface I²C, SPI
Ultra Librarian 3D Model Ultra Librarian DAC63001RTER CAD Model

Description

Introducing the DAC63001RTER from Texas Instruments

The DAC63001RTER is a cutting-edge digital-to-analog converter (DAC) designed and manufactured by the renowned Texas Instruments. This precision DAC is a part of TI's extensive line of high-performance integrated circuits that cater to a wide range of applications, from industrial to consumer electronics.

At the core of the DAC63001RTER is its 6-bit resolution, which provides users with the ability to achieve fine-grained analog output levels. This level of precision makes it an ideal choice for applications requiring accurate signal conversion, such as precision instrumentation, data acquisition systems, and closed-loop control systems.

One of the standout features of this product is its ultra-small footprint. Housed in a compact WSON-6 package, it measures just 2.00 mm x 2.10 mm, making it perfect for space-constrained applications. Despite its small size, the DAC63001RTER does not compromise on performance, offering a settling time of just 5 µs, which ensures quick response times in dynamic systems.

The device operates over a wide supply range of 2.7 V to 5.5 V, providing flexibility in various power environments. Additionally, it boasts an impressive temperature range of -40°C to +125°C, ensuring reliable operation in extreme conditions.

Interfacing with the DAC63001RTER is straightforward thanks to its SPI-compatible serial interface, which allows for easy connection to microcontrollers and other digital systems. This interface also supports daisy-chaining multiple devices, which is beneficial in complex systems requiring multiple DACs.

For designers and engineers looking to optimize their systems, the DAC63001RTER includes an internal precision reference that minimizes the need for external components and simplifies circuit design. Furthermore, the device features a power-on reset to zero-scale or mid-scale, depending on the user's preference, which provides additional control during initialization.

In summary, the DAC63001RTER from Texas Instruments is a highly versatile and reliable DAC solution that offers precision performance in a tiny package. Whether for industrial control, portable devices, or any application requiring a high-quality analog output, this DAC is sure to meet the demands of today's innovative electronic designs.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7149 $51.8639
26+ $3.8687 $100.5862
41+ $3.7478 $153.6598
56+ $3.6269 $203.1064
72+ $3.5060 $252.4320
96+ $3.1433 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess