EN
  • EN
  • DE

TLV2471AQDRG4Q1

Part No TLV2471AQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 2.5 pA
Voltage - Input Offset 250 µV
Current - Supply 600µA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV2471
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-23972-2-NDR,2156-TLV2471AQDRG4Q1,TLV2471AQDRG4Q1-ND,-296-23972-1-ND,296-23972-1-NDR,-TLV2471AQDRG4Q1-NDR,296-23972-6-NDR,TISTLV2471AQDRG4Q1,-296-23972-1-NDR,296-23972-6,296-23972-1,296-23972-2
Standard Package 2,500
Win Source Part Number 1319415-TLV2471AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV2471AQDRG4Q1 CAD Model

Description

TLV2471AQDRG4Q1 - Texas Instruments Operational Amplifier

The TLV2471AQDRG4Q1 from Texas Instruments is a high-performance operational amplifier (op-amp) that combines improved dc precision with the ac performance of Texas Instruments' proprietary LinCMOS™ technology. This op-amp is well-suited for a wide array of applications ranging from industrial, automotive, to general purpose amplification.

The TLV2471AQDRG4Q1 offers a unique blend of features that make it ideal for driving sample-and-hold circuits, which is critical for analog-to-digital converters (ADCs). With a high slew rate of 10.5 V/μs and a bandwidth of 2.8 MHz, this amplifier can handle a broad spectrum of signals with ease. Its low noise of 9 nV/√Hz at 1 kHz ensures a clean signal amplification, which is especially important for sensitive audio and instrumentation applications.

Operating from a supply voltage range of 2.7 V to 6 V, the TLV2471AQDRG4Q1 is versatile in both single-supply and split-supply configurations, making it adaptable to various circuit designs. Additionally, the device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial when operating at lower supply voltages.

The device also boasts a robust design with a high output drive capability of ±50 mA, which is a considerable advantage when driving heavy loads. Furthermore, the TLV2471AQDRG4Q1 is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environmental conditions, which is crucial for automotive and industrial applications.

Packaged in a slim, 8-pin SOIC, the TLV2471AQDRG4Q1 is designed to save space on your PCB while providing high-end op-amp functionality. Texas Instruments' commitment to quality and long-term reliability is evident in this product, making it a smart choice for designers looking for a dependable and efficient solution for their amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess