EN
  • EN
  • DE

TLV2461AIDRG4

Part No TLV2461AIDRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270130-TLV2461AIDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2461AIDRG4 CAD Model

Description

Overview of Texas Instruments TLV2461AIDRG4

The TLV2461AIDRG4 is a high-performance, low-power, Rail-to-Rail Input/Output operational amplifier from Texas Instruments. This op-amp is part of the TLV246x family of single-supply operational amplifiers that offer a wide range of features designed to meet the requirements of various applications, including battery-powered devices, audio processing, and sensor amplification.

Key Features

  • Rail-to-Rail Input/Output: The TLV2461AIDRG4 can operate with input and output signals that extend to the power supply rails, providing increased dynamic range in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is optimized for battery-powered and portable applications where power efficiency is crucial.
  • High Output Drive: Despite its low-power design, the TLV2461AIDRG4 can deliver a substantial output current, making it suitable for driving heavier loads when necessary.
  • Wide Supply Range: It can operate from a single supply voltage ranging from 2.7V to 6V, providing versatility in various circuit configurations.
  • MicroPower Shutdown Mode: The device includes a shutdown feature that reduces the supply current to less than 0.1 µA, which is ideal for power-saving modes in portable equipment.
  • Robust Design: This op-amp is designed to handle capacitive loads without oscillation, ensuring stable operation in a range of conditions.

Applications

The TLV2461AIDRG4 is suitable for a wide array of applications, including:

  • Portable and battery-operated electronics
  • Audio processing circuits
  • Sensor signal conditioning
  • Active filters
  • Medical instrumentation

Package and Quality

The device comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The TLV2461AIDRG4 is also characterized for operation from -40°C to 125°C, ensuring reliability across a broad range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for performance and durability.

Overall, the TLV2461AIDRG4 operational amplifier is a versatile and reliable choice for designers looking for a balance between power efficiency and operational robustness in their electronic designs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3025 $50.6550
53+ $1.8892 $100.1276
82+ $1.8302 $150.0764
113+ $1.7711 $200.1343
147+ $1.7121 $251.6787
196+ $1.5350 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess