EN
  • EN
  • DE

TLV2361CDBVRE4

Part No TLV2361CDBVRE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Operating Supply Current 1.75mA
Channel Output Current 20mA
Supply Voltage - Operating ±1 V to 2.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055080-TLV2361CDBVRE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2361CDBVRE4 CAD Model

Description

The TLV2361CDBVRE4 from Texas Instruments is a high-performance, single operational amplifier (op-amp) that offers a unique blend of speed, precision, and low power consumption, making it an excellent choice for a wide range of applications. This op-amp is part of Texas Instruments' TLV product line, which is renowned for its reliability and cutting-edge technology.

Key Features:

  • Low Power Consumption: The TLV2361CDBVRE4 is designed for power-sensitive applications, consuming only 635 µA of quiescent current which helps in extending battery life in portable devices.
  • High Speed: With a slew rate of 2.4 V/µs and a bandwidth of 6.4 MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals, making it suitable for audio, video, and communication systems.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Input Offset Voltage: It has a low input offset voltage of 950 µV, which minimizes errors in precision applications.
  • Supply Voltage Range: The TLV2361CDBVRE4 operates over a wide supply voltage range from 2.7 V to 16 V, providing design flexibility for both single-supply and split-supply operations.
  • Robust Design: The device is specified for operation from -40°C to 125°C, ensuring reliable performance in extreme conditions.
  • Package: Housed in a compact SOT-23-5 package, the TLV2361CDBVRE4 is ideal for space-constrained applications.

Applications:

The TLV2361CDBVRE4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-operated equipment
  • Active filters
  • Sensor amplifiers
  • Analog-to-digital converter (ADC) drivers
  • Audio and video processing
  • Medical instrumentation

In conclusion, the TLV2361CDBVRE4 operational amplifier from Texas Instruments stands out for its combination of low power consumption, high speed, and precision. It is an ideal choice for designers seeking an op-amp that can deliver high performance without compromising on power efficiency.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7272 $50.9040
170+ $0.5967 $101.4390
260+ $0.5781 $150.3060
360+ $0.5594 $201.3840
465+ $0.5408 $251.4720
620+ $0.4848 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess