EN
  • EN
  • DE

BTS50040-2SFA

Part No BTS50040-2SFA
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155558-BTS50040-2SFA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS50040-2SFA CAD Model

Description

The BTS50040-2SFA is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. It is part of the PROFET™ (PROtected mosFET) family of smart power high-side switches. This device is specifically engineered to drive resistive, inductive, and capacitive loads, while providing comprehensive protection features.

Applications:

  • Automotive Lighting: Including headlights, taillights, and indicator lights.
  • Automotive Body Control: Such as door locks, window lifts, and seat control.
  • Industrial Automation: For driving actuators, relays, and solenoids.
  • Power Distribution: In various automotive and industrial systems.

Features:

  • High-Side Switch: Designed to switch the high side of a load.
  • PROFET™ Technology: Provides advanced protection and diagnostic features.
  • Current Limitation: Built-in current limiting to protect against overloads and short circuits.
  • Overvoltage Protection: Protects the device from excessive voltage conditions.
  • Overtemperature Protection: Thermal shutdown feature to prevent damage from overheating.
  • Short Circuit Protection: Provides robust protection against short circuit conditions.
  • Diagnostic Feedback: Provides status information such as load status, short circuit, and overtemperature.
  • Logic Level Input: Compatible with 3.3V and 5V microcontrollers.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.

Benefits:

  • Enhanced System Reliability: Comprehensive protection features ensure robust operation.
  • Reduced System Size: Integrated protection reduces the need for external components.
  • Improved Efficiency: Low RDS(on) minimizes power losses and heat generation.
  • Simplified Design: Easy to use with logic-level inputs and diagnostic feedback.
  • Cost-Effective: Reduces the overall system cost by integrating protection features.
  • Precise Load Control: Enables accurate and reliable switching of various loads.

Additional Details:

The BTS50040-2SFA typically operates with a supply voltage range of 4.5V to 34V. The diagnostic feedback provides valuable information about the load status, allowing for improved system monitoring and fault detection. The device is commonly available in a PG-DSO-8 package and it's often used in applications where high reliability and protection are critical.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess