EN
  • EN
  • DE

PI5C3384LX

Part No PI5C3384LX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1084777-PI5C3384LX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5C3384LX CAD Model

Description

The PI5C3384LX is a 10-bit bus switch manufactured by Pericom Semiconductor. This device is designed for high-performance signal routing and isolation in a variety of digital systems. The PI5C3384LX features low on-resistance and fast switching speeds, making it suitable for applications requiring minimal signal distortion and high data throughput. It allows connecting or isolating different bus segments effectively.

Applications

  • Bus isolation in computer systems
  • Signal routing in communication equipment
  • Data switching in embedded systems
  • Memory interface applications
  • Hot-swapping applications

Features

  • 10-Bit Bus Switch: Provides ten independent switches for signal routing and isolation.
  • Low On-Resistance: Minimizes signal attenuation during switching, ensuring signal integrity.
  • Fast Switching Speed: Allows for rapid signal routing, improving system throughput.
  • Minimal Propagation Delay: Ensures quick signal transmission, crucial for high-speed operation.
  • Operating Voltage: Typically operates at 3.3V or 5V, offering compatibility with various system designs.
  • Enable Control: Allows enabling or disabling all switches simultaneously.
  • Package: Available in space-saving packages like QSOP or TSSOP.

Benefits

  • Improved System Performance: Efficient signal routing and isolation contribute to higher throughput.
  • Reduced Signal Degradation: Low on-resistance minimizes signal attenuation during data transfer.
  • Increased System Reliability: Bus isolation prevents signal interference and enhances system stability.
  • Simplified Design: Easy integration into existing systems due to standard operating voltages and package options.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The PI5C3384LX typically comes in QSOP or TSSOP packages for surface mounting. It is designed to operate over a wide temperature range. The switch supports bi-directional signal flow. It is used in applications where high-speed switching and minimal signal distortion are critical. The device includes ESD protection features. The enable control input allows for isolation of the entire switch block when not in use. Its low power operation is beneficial in energy-conscious applications. The PI5C3384LX provides an efficient and reliable solution for bus switching and isolation requirements in modern digital systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess